Rittal North America LLC Wall Boxes 7715535

Description
DK Wall-mounted enclosures, 3-part, WHD:
Request a Quote Datasheet
Description
DK Wall-mounted enclosures, 3-part, WHD:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2289447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2289447
Wall Boxes 2289447
DK Wall-mounted enclosures, 3-part, WHD:

DK Wall-mounted enclosures, 3-part, WHD:

Supplier's Site
Boxes - 5385-7715535-ND - DigiKey
Thief River Falls, MN, United States
WALL-MNT ENCL 600X746X673MM 15 U

WALL-MNT ENCL 600X746X673MM 15 U

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2289447 5385-7715535-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 26.5 inch (673 mm)
Material Steel; Sheet Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers