PHOENIX CONTACT USA Boxes 2917188

Description
"Cabinet Fiberglass/Polyester Gray Hinged Door, Lid 12.244"" L x 6.142"" W (311.00mm x 156.00mm) X 14.134"" (359.00mm)"
Request a Quote Datasheet
Description
"Cabinet Fiberglass/Polyester Gray Hinged Door, Lid 12.244"" L x 6.142"" W (311.00mm x 156.00mm) X 14.134"" (359.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16852-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Fiberglass/Polyester Gray Hinged Door, Lid 12.244"" L x 6.142"" W (311.00mm x 156.00mm) X 14.134"" (359.00mm)"

"Cabinet Fiberglass/Polyester Gray Hinged Door, Lid 12.244"" L x 6.142"" W (311.00mm x 156.00mm) X 14.134"" (359.00mm)"

Buy Now Datasheet
Boxes - 2917188 - 2917188 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 2917188
2917188
Boxes - 2917188 2917188
Manufacturer: Phoenix Contact Win Source Part Number: 1001700-2917188 Color: Gray Features: Power Supply, Surge Protection, UPS System Ratings: NEMA 4 Height: 14.134" (359.00mm) Material: Fiberglass/Polyester Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 16 lbs (7.3kg) Container Type: Cabinet Area (L x W): 75.2" (485cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1001700-2917188
Color: Gray
Features: Power Supply, Surge Protection, UPS System
Ratings: NEMA 4
Height: 14.134" (359.00mm)
Material: Fiberglass/Polyester
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 16 lbs (7.3kg)
Container Type: Cabinet
Area (L x W): 75.2" (485cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16852-ND 2917188
Product Name Boxes Boxes - 2917188
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details