"Box Plastic, ABS Almond Split Sides and Slanted Top 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.490"" (63.25mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR17SA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 4X; Type 12 |