EK002 polycarbonate enclosure for up to two circuit breaker poles, measuring 130 mm x 94 mm x 80 mm (5.12 in x 3.70 in x 3.15 in), with a tinted transparent door, IP65 and NEMA 4x protection, and a temperature range of -40°C to 120°C. Includes a 35mm DIN rail and label strip. Material is polycarbonate with a polyurethane gasket, in light gray color.
Enclosure with access door for up to 2 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 5.120"" L x 3.700"" W (130.05mm x 93.98mm) X 3.150"" (80.00mm)"
EK002, 130x94x80mm Enclosure
ENCLOSURE,POLYSTYREN
ENCLOSURE, 130MML X 94MMW X 80MMH
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 542-502 | 1920-1098-ND | 542-502 | 70074746 | 542-502 |
| Product Name | EK Series Enclosures | Boxes | Enclosures, Boxes, & Cases | ENCLOSURE,POLYSTYRENE,TRANSPRNT HINGED COVER,KNOCKOUTS,IP65,NEMA4X,3.7X5.12X3.15 | ALTH Wall Mount |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | ||
| Shape | Rectangular | ||||
| Length | 5.12 inch (130 mm) | ||||
| Width | 3.7 inch (93.98 mm) | ||||
| Depth | 3.15 inch (80.01 mm) |