nVent Schroff, Inc. Boxes 26880007

Description
"Case Metal, Aluminum Silver-Gray Cover Included 9.055"" L x 7.874"" W (230.00mm x 200.00mm) X 7.087"" (180.00mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Silver-Gray Cover Included 9.055"" L x 7.874"" W (230.00mm x 200.00mm) X 7.087"" (180.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1439-26880007-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum Silver-Gray Cover Included 9.055"" L x 7.874"" W (230.00mm x 200.00mm) X 7.087"" (180.00mm)"

"Case Metal, Aluminum Silver-Gray Cover Included 9.055"" L x 7.874"" W (230.00mm x 200.00mm) X 7.087"" (180.00mm)"

Buy Now Datasheet
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff - 36AJ5958 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
36AJ5958
Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff 36AJ5958
ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:200mm; External Depth - Metric:230mm; IP Rating:IK09, IP65

ENCLOSURE, ELECTRONIC, GREY, ALUMINIUM; Enclosure Type:Electronic; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:200mm; External Depth - Metric:230mm; IP Rating:IK09, IP65

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1439-26880007-ND 36AJ5958
Product Name Boxes Enclosure, Electronic, Grey, Aluminium; Enclosure Type Nvent Schroff
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Enclosures, Boxes, & Cases - 115-904 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers