"Housing Plastic, ABS Gray Cover Included 8.819"" L x 6.181"" W (224.00mm x 157.00mm) X 1.575"" (40.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2203172-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |