"Box Plastic, ABS Black Hand Held, Cover Included 5.118"" L x 2.953"" W (130.00mm x 75.00mm) X 1.024"" (26.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1757-35150015-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |