DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 959 960 961 962 963 964 965 966 967 968 969 970 971 980 990 1000 1010 1020 1030 1050 1093
Product Name Notes
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz
150µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 80mOhm
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
33.0UF 10.0V
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
CAP TANT SMD POLYMER HI-REL

<< Prev Next >>