KEMET Electronics Corporation Tantalum - Polymer Capacitors T521X227M016ATE035

Description
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-9789-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-9789-2-ND
Tantalum - Polymer Capacitors 399-9789-2-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-9789-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-9789-6-ND
Tantalum - Polymer Capacitors 399-9789-6-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-9789-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-9789-1-ND
Tantalum - Polymer Capacitors 399-9789-1-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Polymer Capacitors - 1736982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1736982
Polymer Capacitors 1736982
KEMET T521X227M016ATE035

KEMET T521X227M016ATE035

Supplier's Site
Polymer Capacitors - 1737227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737227
Polymer Capacitors 1737227
KEMET T521X227M016ATE035

KEMET T521X227M016ATE035

Supplier's Site
Polymer Capacitors - 1737227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737227P
Polymer Capacitors 1737227P
KEMET T521X227M016ATE035

KEMET T521X227M016ATE035

Supplier's Site
Tantalum - Polymer Capacitors - T521X227M016ATE035 - 796164-T521X227M016ATE035 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T521X227M016ATE035
796164-T521X227M016ATE035
Tantalum - Polymer Capacitors - T521X227M016ATE035 796164-T521X227M016ATE035
Manufacturer: Kemet Win Source Part Number: 796164-T521X227M016A TE035 Series: KO-CAP T521 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 35 mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: X Family Name: T521 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T521X227M016AHE03572 80; T521X227M016AHE035; T521X227M016ATE03572 80; Introduction Date: February 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 796164-T521X227M016ATE035
Series: KO-CAP T521
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 35 mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: X
Family Name: T521
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T521X227M016AHE0357280; T521X227M016AHE035; T521X227M016ATE0357280;
Introduction Date: February 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V Capacitor
70-T521X227M016ATE035
SMD 220uF 16V Capacitor 70-T521X227M016ATE035
220uF 16V 35mR Tantalum Capacitor, SMD, 2917 Product overview: T521X227M016ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521X227M016ATE03 5 can be used for catalog matching and distributor lookup.

220uF 16V 35mR Tantalum Capacitor, SMD, 2917 Product overview: T521X227M016ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521X227M016ATE035 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T521X227M016ATE035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T521X227M016ATE035
Capacitors - Tantalum - Polymer Capacitors T521X227M016ATE035
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site
Tantalum - Polymer Capacitors - T521X227M016ATE035 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T521X227M016ATE035
Tantalum - Polymer Capacitors T521X227M016ATE035
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site Datasheet
Cap, Tant, Polymer, 220Uf, 16V, 2917; Capacitance Kemet - 96Y7530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 16V, 2917; Capacitance Kemet
96Y7530
Cap, Tant, Polymer, 220Uf, 16V, 2917; Capacitance Kemet 96Y7530
CAP, TANT, POLYMER, 220UF, 16V, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:X; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 16V, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:X; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 220Uf, 16V, Case X; Capacitance Kemet - 42AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 16V, Case X; Capacitance Kemet
42AC9646
Cap, Tant, Polymer, 220Uf, 16V, Case X; Capacitance Kemet 42AC9646
CAP, TANT, POLYMER, 220UF, 16V, CASE X; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:X; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 16V, CASE X; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:X; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-9789-2-ND 399-9789-6-ND 1736982 1737227P 796164-T521X227M016ATE035 70-T521X227M016ATE035 T521X227M016ATE035 T521X227M016ATE035 96Y7530
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors - T521X227M016ATE035 SMD 220uF 16V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, Tant, Polymer, 220Uf, 16V, 2917; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Electrolytic Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - TAC475K035P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details