KEMET Electronics Corporation Capacitors - Tantalum - Polymer Capacitors T521D157M016ATE050

Description
Win Source Part Number: 960796-T521D157M016A TE050 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T521 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TCJD157M016R0050; TCJD157M016R0040; TCJD157M006R0040; A700D157M004ATE018; A700D157M2R5ATE018; 10TAE150MLT521D157M0 16ATE050.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-11715-6,399-1171 5-1,399-11715-2 Base Product Number: T521D
Request a Quote Datasheet
Description
Win Source Part Number: 960796-T521D157M016A TE050 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T521 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TCJD157M016R0050; TCJD157M016R0040; TCJD157M006R0040; A700D157M004ATE018; A700D157M2R5ATE018; 10TAE150MLT521D157M0 16ATE050.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-11715-6,399-1171 5-1,399-11715-2 Base Product Number: T521D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 960796-T521D157M016ATE050 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
960796-T521D157M016ATE050
Capacitors - Tantalum - Polymer Capacitors 960796-T521D157M016ATE050
Win Source Part Number: 960796-T521D157M016A TE050 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T521 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 50mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TCJD157M016R0050; TCJD157M016R0040; TCJD157M006R0040; A700D157M004ATE018; A700D157M2R5ATE018; 10TAE150MLT521D157M0 16ATE050.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-11715-6,399-1171 5-1,399-11715-2 Base Product Number: T521D

Win Source Part Number: 960796-T521D157M016ATE050
Category: Capacitors>Tantalum - Polymer Capacitors
Series: KO-CAP® T521
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 50mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TCJD157M016R0050; TCJD157M016R0040; TCJD157M006R0040; A700D157M004ATE018; A700D157M2R5ATE018; 10TAE150MLT521D157M016ATE050.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-11715-6,399-11715-1,399-11715-2
Base Product Number: T521D

Buy Now Datasheet
Singapore, Singapore
150µF 16V Tantalum Capacitor, -55°C to 105°C, POLARIZED Product overview: T521D157M016ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D157M016ATE05 0 can be used for catalog matching and distributor lookup.

150µF 16V Tantalum Capacitor, -55°C to 105°C, POLARIZED Product overview: T521D157M016ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D157M016ATE050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-11715-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11715-2-ND
Tantalum - Polymer Capacitors 399-11715-2-ND
150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-11715-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11715-6-ND
Tantalum - Polymer Capacitors 399-11715-6-ND
150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-11715-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11715-1-ND
Tantalum - Polymer Capacitors 399-11715-1-ND
150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T521D157M016ATE050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T521D157M016ATE050
Capacitors - Tantalum - Polymer Capacitors T521D157M016ATE050
CAP TANT POLY 150UF 16V 2917

CAP TANT POLY 150UF 16V 2917

Supplier's Site
Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Kemet - 02AC0194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Kemet
02AC0194
Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Kemet 02AC0194
CAP, TANT, POLYMER, 150UF, 16V, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.5ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:T52X KO-CAP® RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 16V, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.5ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:T52X KO-CAP® RoHS Compliant: Yes

Supplier's Site
Tantalum - Polymer Capacitors - T521D157M016ATE050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T521D157M016ATE050
Tantalum - Polymer Capacitors T521D157M016ATE050
CAP TANT POLY 150UF 16V 2917

CAP TANT POLY 150UF 16V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 960796-T521D157M016ATE050 70-T521D157M016ATE050 399-11715-2-ND 399-11715-6-ND T521D157M016ATE050 02AC0194 T521D157M016ATE050
Product Name Capacitors - Tantalum - Polymer Capacitors 16V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Kemet Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 1.50E8 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers