KEMET Electronics Corporation Tantalum - Polymer Capacitors T525B157M003ATE080

Description
150µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-3265-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-3265-2-ND
Tantalum - Polymer Capacitors 399-3265-2-ND
150µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 3V 1411 (3528 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 150Uf 3V 0.08 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet - 01J3728 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 3V 0.08 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet
01J3728
Capacitor Tant, 150Uf 3V 0.08 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet 01J3728
CAPACITOR TANT, 150UF 3V 0.08 OHM 20%, 3528-21, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):3V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 150UF 3V 0.08 OHM 20%, 3528-21, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):3V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T525B157M003ATE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T525B157M003ATE080
Capacitors - Tantalum - Polymer Capacitors T525B157M003ATE080
CAP TANT POLY 150UF 3V 1411

CAP TANT POLY 150UF 3V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-3265-2-ND 01J3728 T525B157M003ATE080
Product Name Tantalum - Polymer Capacitors Capacitor Tant, 150Uf 3V 0.08 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers