Vishay Intertechnology, Inc. 100uF Capacitor T52M1107M035C0055

Description
Tantalum Capacitors - Polymer 100uF 35volts 20% 55mohms maxESR Product overview: T52M1107M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1107M035C0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Polymer 100uF 35volts 20% 55mohms maxESR Product overview: T52M1107M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1107M035C0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF Capacitor
70-T52M1107M035C0055
100uF Capacitor 70-T52M1107M035C0055
Tantalum Capacitors - Polymer 100uF 35volts 20% 55mohms maxESR Product overview: T52M1107M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1107M035C0055 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 100uF 35volts 20% 55mohms maxESR Product overview: T52M1107M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1107M035C0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1097788-T52M1107M035C0055 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1097788-T52M1107M035C0055
Capacitors - Tantalum - Polymer Capacitors 1097788-T52M1107M035C0055
Win Source Part Number: 1097788-T52M1107M035 C0055 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T52 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 55mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: M1 Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.236" W (7.30mm x 6.00mm) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Vishay Polytech Other Names: 718-T52M1107M035C005 5DKR,718-T52M1107M03 5C0055CT,718-T52M110 7M035C0055TR Product Status: Obsolete

Win Source Part Number: 1097788-T52M1107M035C0055
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T52
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 55mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: M1
Package / Case: 2924 (7361 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.236" W (7.30mm x 6.00mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Vishay Polytech
Other Names: 718-T52M1107M035C0055DKR,718-T52M1107M035C0055CT,718-T52M1107M035C0055TR
Product Status: Obsolete

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T52M1107M035C0055DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T52M1107M035C0055DKR-ND
Tantalum - Polymer Capacitors 718-T52M1107M035C0055DKR-ND
100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T52M1107M035C0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T52M1107M035C0055TR-ND
Tantalum - Polymer Capacitors 718-T52M1107M035C0055TR-ND
100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T52M1107M035C0055CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T52M1107M035C0055CT-ND
Tantalum - Polymer Capacitors 718-T52M1107M035C0055CT-ND
100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Uf, 35V, Tant, Polymer, Case M1 Rohs Compliant Vishay - 74AJ5756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Tant, Polymer, Case M1 Rohs Compliant Vishay
74AJ5756
Cap, 100Uf, 35V, Tant, Polymer, Case M1 Rohs Compliant Vishay 74AJ5756
CAP, 100UF, 35V, TANT, POLYMER, CASE M1 ROHS COMPLIANT: YES

CAP, 100UF, 35V, TANT, POLYMER, CASE M1 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T52M1107M035C0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T52M1107M035C0055
Capacitors - Tantalum - Polymer Capacitors T52M1107M035C0055
CAP TANT POLY 100UF 35V 2924

CAP TANT POLY 100UF 35V 2924

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T52M1107M035C0055 1097788-T52M1107M035C0055 718-T52M1107M035C0055DKR-ND 718-T52M1107M035C0055TR-ND 74AJ5756 T52M1107M035C0055
Product Name 100uF Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Uf, 35V, Tant, Polymer, Case M1 Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details