KEMET Electronics Corporation SMD 220uF 6.3V Capacitor T528Z227M006ATE009

Description
220uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T528Z227M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T528Z227M006ATE00 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T528Z227M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T528Z227M006ATE00 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V Capacitor
70-T528Z227M006ATE009
SMD 220uF 6.3V Capacitor 70-T528Z227M006ATE009
220uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T528Z227M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T528Z227M006ATE00 9 can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T528Z227M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T528Z227M006ATE009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-5256-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5256-2-ND
Tantalum - Polymer Capacitors 399-5256-2-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5256-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5256-6-ND
Tantalum - Polymer Capacitors 399-5256-6-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5256-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5256-1-ND
Tantalum - Polymer Capacitors 399-5256-1-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T528Z227M006ATE009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T528Z227M006ATE009
Capacitors - Tantalum - Polymer Capacitors T528Z227M006ATE009
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
CAP TANT POLY 220UF 6.3V 2917 - 417-T528Z227M006ATE009 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 220UF 6.3V 2917
417-T528Z227M006ATE009
CAP TANT POLY 220UF 6.3V 2917 417-T528Z227M006ATE009
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Tantalum Capacitor; Capacitance Kemet - 60M2683 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor; Capacitance Kemet
60M2683
Tantalum Capacitor; Capacitance Kemet 60M2683
Tantalum Capacitor; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Type:General Purpose; ESR:9mohm; Package/Case:7343-17 ; Reel Quantity:1000; Termination Type:SMD RoHS Compliant: Yes

Tantalum Capacitor; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Type:General Purpose; ESR:9mohm; Package/Case:7343-17; Reel Quantity:1000; Termination Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T528Z227M006ATE009 399-5256-2-ND 399-5256-6-ND T528Z227M006ATE009 417-T528Z227M006ATE009 60M2683
Product Name SMD 220uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 220UF 6.3V 2917 Tantalum Capacitor; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers