KEMET Electronics Corporation Tantalum - Polymer Capacitors T522V337M006ATE040

Description
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-6332-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-6332-1-ND
Tantalum - Polymer Capacitors 399-6332-1-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-6332-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-6332-6-ND
Tantalum - Polymer Capacitors 399-6332-6-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-6332-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-6332-2-ND
Tantalum - Polymer Capacitors 399-6332-2-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T522V337M006ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T522V337M006ATE040
Capacitors - Tantalum - Polymer Capacitors T522V337M006ATE040
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 330 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet - 38Y8120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 330 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet
38Y8120
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 330 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet 38Y8120
Surface Mount Tantalum Capacitor, KO-CAPr, T522 Series, 330 F, 20%, 6.3 V, 2917 [7343-19 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, KO-CAPr, T522 Series, 330 F, 20%, 6.3 V, 2917 [7343-19 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6332-1-ND 399-6332-6-ND T522V337M006ATE040 38Y8120
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 330 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data