Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T52M1227M010C0055

Description
220µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2223-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2223-2-ND
Tantalum - Polymer Capacitors 718-2223-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T52M1227M010C0055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T52M1227M010C0055
Capacitors - Tantalum - Polymer Capacitors T52M1227M010C0055
CAP TANT POLY 220UF 10V 2924

CAP TANT POLY 220UF 10V 2924

Supplier's Site
Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay - 78AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay
78AC7066
Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay 78AC7066
CAP, 220UF, 10V, TANT, POLYMER, CASE M; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE M; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay - 78AC7065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay
78AC7065
Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay 78AC7065
CAP, 220UF, 10V, TANT, POLYMER, CASE M; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE M; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-2223-2-ND T52M1227M010C0055 78AC7066
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC225K050P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers