100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm
CAP TANT POLY 100UF 10V 2917
CAP TANT POLY 100UF 10V 2917
Capacitor,100uF,10VD
CAP TANT POLY 100UF 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T525D107M010AHE025TR-ND | 399-T525D107M010AHE025DKR-ND | 60M2658 | T525D107M010AHE025 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |