KEMET Electronics Corporation Capacitors - Tantalum - Polymer Capacitors T521D476M025ATE065

Description
Win Source Part Number: 1178478-T521D476M025 ATE065 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T521 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 65mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-16618-1,399-1661 8-2,399-16618-6 Base Product Number: T521D
Request a Quote Datasheet
Description
Win Source Part Number: 1178478-T521D476M025 ATE065 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T521 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 65mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-16618-1,399-1661 8-2,399-16618-6 Base Product Number: T521D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1178478-T521D476M025ATE065 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1178478-T521D476M025ATE065
Capacitors - Tantalum - Polymer Capacitors 1178478-T521D476M025ATE065
Win Source Part Number: 1178478-T521D476M025 ATE065 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T521 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 65mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-16618-1,399-1661 8-2,399-16618-6 Base Product Number: T521D

Win Source Part Number: 1178478-T521D476M025ATE065
Category: Capacitors>Tantalum - Polymer Capacitors
Series: KO-CAP® T521
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 65mOhm @ 100kHz
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-16618-1,399-16618-2,399-16618-6
Base Product Number: T521D

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-16618-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-16618-6-ND
Tantalum - Polymer Capacitors 399-16618-6-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-16618-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-16618-1-ND
Tantalum - Polymer Capacitors 399-16618-1-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-16618-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-16618-2-ND
Tantalum - Polymer Capacitors 399-16618-2-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T521D476M025ATE065 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D476M025ATE06 5 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T521D476M025ATE065 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521D476M025ATE065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T521D476M025ATE065 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T521D476M025ATE065
Tantalum - Polymer Capacitors T521D476M025ATE065
CAP TANT POLY 47UF 25V 2917

CAP TANT POLY 47UF 25V 2917

Supplier's Site Datasheet
Cap, 47Μf, 25V, 20%; Capacitance Kemet - 48AC3620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 20%; Capacitance Kemet
48AC3620
Cap, 47Μf, 25V, 20%; Capacitance Kemet 48AC3620
CAP, 47µF, 25V, 20%; Capacitance:47µF; Voltage Rating:25V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.065ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 25V, 20%; Capacitance:47µF; Voltage Rating:25V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.065ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Polymer, D Rohs Compliant Kemet - 68AH0120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Polymer, D Rohs Compliant Kemet
68AH0120
Cap, 47Uf, 25V, Tant, Polymer, D Rohs Compliant Kemet 68AH0120
CAP, 47UF, 25V, TANT, POLYMER, D ROHS COMPLIANT: YES

CAP, 47UF, 25V, TANT, POLYMER, D ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T521D476M025ATE065 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T521D476M025ATE065
Capacitors - Tantalum - Polymer Capacitors T521D476M025ATE065
CAP TANT POLY 47UF 25V 2917

CAP TANT POLY 47UF 25V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1178478-T521D476M025ATE065 399-16618-6-ND 399-16618-1-ND 70-T521D476M025ATE065 T521D476M025ATE065 48AC3620 68AH0120 T521D476M025ATE065
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Tantalum - Polymer Capacitors Cap, 47Μf, 25V, 20%; Capacitance Kemet Cap, 47Uf, 25V, Tant, Polymer, D Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 4.70E7 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814589 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details