The Win Source Electronics Tantalum Polymer Capacitors are designed for surface mount applications, featuring a low profile and leadframeless molded type construction. They operate within a temperature range of -55 °C to +105 °C and offer a capacitance range from 47 OºF to 470 OºF with a tolerance of ±20%. The voltage ratings available range from 10 VDC to 35 VDC. These capacitors exhibit ultra-low equivalent series resistance (ESR) and are surge current tested, making them suitable for high ripple current applications. They maintain stable capacitance across varying temperature, voltage, and frequency conditions, and are free from wear-out effects. The capacitors are packaged in 8 mm and 12 mm tape and reel formats, complying with EIA-481 standards. Applications include decoupling, smoothing, filtering, and bulk energy storage in devices such as solid-state drives, infrastructure equipment, computer motherboards, and mobile devices. The capacitors are also compliant with UL 94 V-0 and ASTM E-595 outgassing requirements, ensuring reliability in various environments.
Tantalum Capacitors - Polymer 220uF 16volts 20% 55mohms maxESR Product overview: T52M1227M016C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1227M016C0055
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz
Manufacturer: AMIS
Category: Capacitors - Tantalum - Polymer Capacitors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Operating Temperature: -40°C ~ 85°C
CAP TANT POLY 220UF 16V 2924
CAP, 220UF, 16V, TANT, POLYMER, CASE M; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes
CAP, 220UF, 16V, TANT, POLYMER, CASE M; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T52M1227M016C0055 | 718-2224-1-ND | T52M1227M016C0055 | 78AC7068 | |
| Product Name | 220uF Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 220Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 0.2200 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |