DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 910 920 930 940 950 960 961 962 963 964 965 966 967 968 969 970 971 972 973 980 990 1000 1010 1020 1030 1050 1093
Product Name Notes
22µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)
22µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 100mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 35mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
220.UF 10.0V
33µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 100mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)
33µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT SMD POLYMER HI-REL

<< Prev Next >>