4.70UF 63.0V
CAP, 4.7UF, 63V, TANT, POLYMER, CASE D ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-T521D475M063AHE075TR-ND | 71AH6508 |
| Product Name | Tantalum - Polymer Capacitors | Cap, 4.7Uf, 63V, Tant, Polymer, Case D Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 4.7 microF |