KEMET Electronics Corporation Tantalum - Polymer Capacitors T521D157M020ATE065

Description
150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-19580-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-19580-1-ND
Tantalum - Polymer Capacitors 399-19580-1-ND
150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-19580-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-19580-6-ND
Tantalum - Polymer Capacitors 399-19580-6-ND
150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-19580-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-19580-2-ND
Tantalum - Polymer Capacitors 399-19580-2-ND
150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet - 81AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet
81AC1709
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet 81AC1709
CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet - 81AC1710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet
81AC1710
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet 81AC1710
CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T521D157M020ATE065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T521D157M020ATE065
Capacitors - Tantalum - Polymer Capacitors T521D157M020ATE065
CAP TANT POLY 150UF 20V 2917

CAP TANT POLY 150UF 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19580-1-ND 399-19580-6-ND 81AC1709 T521D157M020ATE065
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers