DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 960 961 962 963 964 965 966 967 968 969 970 971 972 980 990 1000 1010 1020 1030 1050 1093
Product Name Notes
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 100mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 125mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
100.UF 16.0V
15µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
15µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric)
15µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz
15µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 75mOhm @ 100kHz
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 55mOhm @ 100kHz
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
150.UF 10.0V
22µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 100mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
47.0UF 10.0V
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
CAP TANT SMD POLYMER HI-REL

<< Prev Next >>