DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 910 920 930 940 950 960 963 964 965 966 967 968 969 970 971 972 973 974 975 980 990 1000 1010 1020 1030 1050 1093
Product Name Notes
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 10mOhm @ 100kHz
150.UF 10.0V
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 6mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz
68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 75mOhm @ 100kHz
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
680µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz
680.UF 3.0V
CAP TANT SMD POLYMER HI-REL
Ceramic Capacitor

<< Prev Next >>