KEMET Electronics Corporation Tantalum - Polymer Capacitors T521V107M016ATE050

Description
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-9787-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-9787-2-ND
Tantalum - Polymer Capacitors 399-9787-2-ND
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-9787-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-9787-6-ND
Tantalum - Polymer Capacitors 399-9787-6-ND
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-9787-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-9787-1-ND
Tantalum - Polymer Capacitors 399-9787-1-ND
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
70-T521V107M016ATE050
SMD 100uF 16V Capacitor 70-T521V107M016ATE050
100uF 16V Tantalum Capacitor, 20% Tol, 50mR ESR, SMD Product overview: T521V107M016ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521V107M016ATE05 0 can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 20% Tol, 50mR ESR, SMD Product overview: T521V107M016ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521V107M016ATE050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - T521V107M016ATE050 - 727428-T521V107M016ATE050 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - T521V107M016ATE050
727428-T521V107M016ATE050
Electronic Surplus - T521V107M016ATE050 727428-T521V107M016ATE050
Manufacturer: Kemet Win Source Part Number: 727428-T521V107M016A TE050 Series: KO-CAP T521 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: V Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: T521 Categories: Capacitors Manufacturer Homepage: www.kemet.com Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T55V107M016C0050; TCJY107M016R0050; TCJD107M016R0050; Introduction Date: August 27, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 727428-T521V107M016ATE050
Series: KO-CAP T521
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 50 mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: V
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: T521
Categories: Capacitors
Manufacturer Homepage: www.kemet.com
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T55V107M016C0050; TCJY107M016R0050; TCJD107M016R0050;
Introduction Date: August 27, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum - Polymer Capacitors - T521V107M016ATE050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T521V107M016ATE050
Tantalum - Polymer Capacitors T521V107M016ATE050
CAP TANT POLY 100UF 16V 2917

CAP TANT POLY 100UF 16V 2917

Supplier's Site Datasheet
Cap, Tant, Polymer, 100Uf, 16V, Case V; Capacitance Kemet - 78T6390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 100Uf, 16V, Case V; Capacitance Kemet
78T6390
Cap, Tant, Polymer, 100Uf, 16V, Case V; Capacitance Kemet 78T6390
CAP, TANT, POLYMER, 100UF, 16V, CASE V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.05ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Series Name:T52X KO-CAP®RoHS Compliant: Yes

CAP, TANT, POLYMER, 100UF, 16V, CASE V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.05ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Series Name:T52X KO-CAP®RoHS Compliant: Yes

Supplier's Site
Cap, Tant, Polymer, 100Uf, 16V, 2917; Capacitance Kemet - 96Y7525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 100Uf, 16V, 2917; Capacitance Kemet
96Y7525
Cap, Tant, Polymer, 100Uf, 16V, 2917; Capacitance Kemet 96Y7525
CAP, TANT, POLYMER, 100UF, 16V, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 100UF, 16V, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 16V, 20% Rohs Compliant Kemet - 42AC0305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20% Rohs Compliant Kemet
42AC0305
Cap, 100Μf, 16V, 20% Rohs Compliant Kemet 42AC0305
CAP, 100µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%; Capacitance Kemet - 54Y9047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%; Capacitance Kemet
54Y9047
Cap, 100Μf, 16V, 20%; Capacitance Kemet 54Y9047
CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:V; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T521V107M016ATE050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T521V107M016ATE050
Capacitors - Tantalum - Polymer Capacitors T521V107M016ATE050
CAP TANT POLY 100UF 16V 2917

CAP TANT POLY 100UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-9787-2-ND 399-9787-6-ND 70-T521V107M016ATE050 727428-T521V107M016ATE050 T521V107M016ATE050 78T6390 96Y7525 42AC0305 54Y9047 T521V107M016ATE050
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 100uF 16V Capacitor Electronic Surplus - T521V107M016ATE050 Tantalum - Polymer Capacitors Cap, Tant, Polymer, 100Uf, 16V, Case V; Capacitance Kemet Cap, Tant, Polymer, 100Uf, 16V, 2917; Capacitance Kemet Cap, 100Μf, 16V, 20% Rohs Compliant Kemet Cap, 100Μf, 16V, 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details