DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
650
700
750
800
850
900
910
920
930
940
950
960
962
963
964
965
966
967
968
969
970
971
972
973
974
980
990
1000
1010
1020
1030
1050
1093
| Product Name | Notes |
|---|---|
| 33µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric) | |
| 330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 330.UF 6.0V | |
| 4.7µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 120mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 100mOhm @ 100kHz | |
| 470µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| CAP TANT SMD POLYMER HI-REL |
| << Prev | Next >> |