47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
47uF 6.3V Tantalum Capacitor, 1411 SMD, 20% Tol, 80mR ESR Product overview: T525B476M006ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T525B476M006ATE08
TANTALUM CAPACITOR, 47UF 6.3V 0.08 OHM 20%, 3528-21, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mmRoHS Compliant: Yes
CAP, TANT, POLYMER, 47UF, 6.3V, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 47UF 6.3V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3275-1-ND | 399-3275-6-ND | 70-T525B476M006ATE080 | 01J3731 | 38Y8127 | T525B476M006ATE080 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 47uF 6.3V Capacitor | Tantalum Capacitor, 47Uf 6.3V 0.08 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet | Cap, Tant, Polymer, 47Uf, 6.3V, Case B; Capacitance Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |