KEMET Electronics Corporation Tantalum - Polymer Capacitors T521D157M020AHE050

Description
CAP TANT POLY 150UF 20V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 150UF 20V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T521D157M020AHE050DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T521D157M020AHE050DKR-ND
Tantalum - Polymer Capacitors 399-T521D157M020AHE050DKR-ND
CAP TANT POLY 150UF 20V 2917

CAP TANT POLY 150UF 20V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T521D157M020AHE050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T521D157M020AHE050TR-ND
Tantalum - Polymer Capacitors 399-T521D157M020AHE050TR-ND
150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 50mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T521D157M020AHE050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T521D157M020AHE050CT-ND
Tantalum - Polymer Capacitors 399-T521D157M020AHE050CT-ND
CAP TANT POLY 150UF 20V 2917

CAP TANT POLY 150UF 20V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T521D157M020AHE050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T521D157M020AHE050
Capacitors - Tantalum - Polymer Capacitors T521D157M020AHE050
CAP TANT POLY 150UF 20V 2917

CAP TANT POLY 150UF 20V 2917

Supplier's Site
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet - 81AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet
81AC1698
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet 81AC1698
CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site Datasheet
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet - 81AC1697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet
81AC1697
Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet 81AC1697
CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

CAP, 150UF, 20V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T521D157M020AHE050DKR-ND 399-T521D157M020AHE050TR-ND T521D157M020AHE050 81AC1698
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 20V, Tant, Polymer, Case D; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers