KEMET Electronics Corporation Capacitors - Tantalum - Polymer Capacitors T523W476M035APE100

Description
Win Source Part Number: 1003857-T523W476M035 APE100 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T523 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: W Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-16639-2,399-1663 9-1,399-16639-6 Base Product Number: T523W
Request a Quote Datasheet
Description
Win Source Part Number: 1003857-T523W476M035 APE100 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T523 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: W Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-16639-2,399-1663 9-1,399-16639-6 Base Product Number: T523W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1003857-T523W476M035APE100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1003857-T523W476M035APE100
Capacitors - Tantalum - Polymer Capacitors 1003857-T523W476M035APE100
Win Source Part Number: 1003857-T523W476M035 APE100 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T523 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: W Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-16639-2,399-1663 9-1,399-16639-6 Base Product Number: T523W

Win Source Part Number: 1003857-T523W476M035APE100
Category: Capacitors>Tantalum - Polymer Capacitors
Series: KO-CAP® T523
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: W
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-16639-2,399-16639-1,399-16639-6
Base Product Number: T523W

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-16639-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-16639-2-ND
Tantalum - Polymer Capacitors 399-16639-2-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-16639-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-16639-1-ND
Tantalum - Polymer Capacitors 399-16639-1-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-16639-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-16639-6-ND
Tantalum - Polymer Capacitors 399-16639-6-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Polymer Capacitors - 1877330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1877330
Polymer Capacitors 1877330
KEMET T523W476M035APE100

KEMET T523W476M035APE100

Supplier's Site
Polymer Capacitors - 1877116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1877116
Polymer Capacitors 1877116
KEMET T523W476M035APE100

KEMET T523W476M035APE100

Supplier's Site
Polymer Capacitors - 1877330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1877330P
Polymer Capacitors 1877330P
KEMET T523W476M035APE100

KEMET T523W476M035APE100

Supplier's Site
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T523W476M035APE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T523W476M035APE10 0 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T523W476M035APE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T523W476M035APE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T523W476M035APE100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T523W476M035APE100
Tantalum - Polymer Capacitors T523W476M035APE100
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site Datasheet
Cap, 47Μf, 35V, 20%; Capacitance Kemet - 49AC5149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 20%; Capacitance Kemet
49AC5149
Cap, 47Μf, 35V, 20%; Capacitance Kemet 49AC5149
CAP, 47µF, 35V, 20%; Capacitance:47µF; Voltage Rating:35V; Product Range:T523 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:W; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 35V, 20%; Capacitance:47µF; Voltage Rating:35V; Product Range:T523 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:W; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T523W476M035APE100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T523W476M035APE100
Capacitors - Tantalum - Polymer Capacitors T523W476M035APE100
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003857-T523W476M035APE100 399-16639-2-ND 399-16639-6-ND 1877330 1877330P 70-T523W476M035APE100 T523W476M035APE100 49AC5149 T523W476M035APE100
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Polymer Capacitors Polymer Capacitors Capacitor Tantalum - Polymer Capacitors Cap, 47Μf, 35V, 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 4.70E7 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers