CAP TANT POLY 33UF 35V SMD
CAP TANT POLY 33UF 35V SMD
CAP TANT POLY 33UF 35V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-T521V336M035ATE100DKR-ND | 399-T521V336M035ATE100TR-ND |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 33 microF | 33 microF |