100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 30mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 30mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 30mOhm @ 100kHz
100µF 25V Tantalum Capacitor, -55°C to 105°C Product overview: T521X107M025ATE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T521X107M025ATE03
CAP TANT POLY 100UF 25V 2917
CAP TANT POLY 100UF 25V 2917
CAP, 100µF, 25V, 20%; Capacitance:100µF; Voltage Rating:25V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:X; ESR:0.03ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C;RoHS Compliant: Yes
CAP, 100µF, 25V, 20% ROHS COMPLIANT: YES
CAP, TANT, POLYMER, 100UF, 25V, CASE X; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:X; ESR:0.03ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:4mm; Series Name:T52X KO-CAP® RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1213323P | 1241216 | 399-13127-6-ND | 399-13127-1-ND | 70-T521X107M025ATE030 | T521X107M025ATE030 | T521X107M025ATE030 | 81Y7472 | 42AC0306 | 78Y8604 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | 25V Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Μf, 25V, 20%; Capacitance Kemet | Cap, 100Μf, 25V, 20% Rohs Compliant Kemet | Cap, Tant, Polymer, 100Uf, 25V, Case X; Capacitance Kemet |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | Polymer | ||||||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount |