KEMET Electronics Corporation Tantalum - Polymer Capacitors T522V157M006ATE040

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-6334-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-6334-2-ND
Tantalum - Polymer Capacitors 399-6334-2-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 150 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet - 38Y8117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 150 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet
38Y8117
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 150 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet 38Y8117
Surface Mount Tantalum Capacitor, KO-CAPr, T522 Series, 150 F, 20%, 6.3 V, 2917 [7343-19 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, KO-CAPr, T522 Series, 150 F, 20%, 6.3 V, 2917 [7343-19 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T522V157M006ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T522V157M006ATE040
Capacitors - Tantalum - Polymer Capacitors T522V157M006ATE040
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-6334-2-ND 38Y8117 T522V157M006ATE040
Product Name Tantalum - Polymer Capacitors Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 150 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers