KEMET Electronics Corporation Tantalum - Polymer Capacitors T528B277M002APE006

Description
270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz
Request a Quote Datasheet
Description
270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-11723-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11723-6-ND
Tantalum - Polymer Capacitors 399-11723-6-ND
270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz

270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-11723-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11723-2-ND
Tantalum - Polymer Capacitors 399-11723-2-ND
270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz

270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-11723-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11723-1-ND
Tantalum - Polymer Capacitors 399-11723-1-ND
270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz

270µF Molded Tantalum Polymer Capacitor 2V 1411 (3528 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 270uF 2V Capacitor
70-T528B277M002APE006
SMD 270uF 2V Capacitor 70-T528B277M002APE006
270uF 2V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T528B277M002APE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 2V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T528B277M002APE00 6 can be used for catalog matching and distributor lookup.

270uF 2V Tantalum Capacitor, 20% Tol, 1411 SMD Product overview: T528B277M002APE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 2V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T528B277M002APE006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T528B277M002APE006 - 1105118-T528B277M002APE006 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T528B277M002APE006
1105118-T528B277M002APE006
Tantalum - Polymer Capacitors - T528B277M002APE006 1105118-T528B277M002APE006
Manufacturer: Kemet Win Source Part Number: 1105118-T528B277M002 APE006 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B ESR: 6 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1105118-T528B277M002APE006
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 270μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B
ESR: 6 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap, 270Μf, 2V, 20%; Capacitance Kemet - 49AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 2V, 20%; Capacitance Kemet
49AC8701
Cap, 270Μf, 2V, 20%; Capacitance Kemet 49AC8701
CAP, 270µF, 2V, 20%; Capacitance:270µF; Voltage Rating:2V; Product Range:T528 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 270µF, 2V, 20%; Capacitance:270µF; Voltage Rating:2V; Product Range:T528 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T528B277M002APE006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T528B277M002APE006
Capacitors - Tantalum - Polymer Capacitors T528B277M002APE006
CAP TANT POLY 270UF 2V 1411

CAP TANT POLY 270UF 2V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11723-6-ND 399-11723-2-ND 70-T528B277M002APE006 1105118-T528B277M002APE006 49AC8701 T528B277M002APE006
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 270uF 2V Capacitor Tantalum - Polymer Capacitors - T528B277M002APE006 Cap, 270Μf, 2V, 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1711145 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details