Vishay Intertechnology, Inc. 47uF Capacitor T52E5476M035C0055

Description
Tantalum Capacitors - Polymer 47uF 35volts 20% 55mohms maxESR Product overview: T52E5476M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52E5476M035C0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Polymer 47uF 35volts 20% 55mohms maxESR Product overview: T52E5476M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52E5476M035C0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF Capacitor
70-T52E5476M035C0055
47uF Capacitor 70-T52E5476M035C0055
Tantalum Capacitors - Polymer 47uF 35volts 20% 55mohms maxESR Product overview: T52E5476M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52E5476M035C0055 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 47uF 35volts 20% 55mohms maxESR Product overview: T52E5476M035C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52E5476M035C0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2221-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2221-1-ND
Tantalum - Polymer Capacitors 718-2221-1-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2221-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2221-2-ND
Tantalum - Polymer Capacitors 718-2221-2-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2221-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2221-6-ND
Tantalum - Polymer Capacitors 718-2221-6-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay - 81AH8624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay
81AH8624
Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay 81AH8624
CAP, 47UF, 35V, TANT, POLYMER, E5; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E5; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, E5; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E5; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay - 81AH8625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay
81AH8625
Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay 81AH8625
CAP, 47UF, 35V, TANT, POLYMER, E5; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E5; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, E5; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:E5; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T52E5476M035C0055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T52E5476M035C0055
Capacitors - Tantalum - Polymer Capacitors T52E5476M035C0055
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T52E5476M035C0055 718-2221-1-ND 718-2221-6-ND 81AH8624 T52E5476M035C0055
Product Name 47uF Capacitor Connectors,Interconnects Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 35V, Tant, Polymer, E5; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 0.2200 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814609 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details