Littelfuse, Inc. 9.5A 400V Diode and Rectifier D4015L56

Description
Rectifier Diode, 1 Phase, 1 Element, 9.5A, 400V V(RRM), Silicon, TO-220AB, Product overview: D4015L56 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9.5A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-D4015L56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 9.5A, 400V V(RRM), Silicon, TO-220AB, Product overview: D4015L56 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9.5A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-D4015L56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.5A 400V Diode and Rectifier - 2085-D4015L56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.5A 400V Diode and Rectifier
2085-D4015L56
9.5A 400V Diode and Rectifier 2085-D4015L56
Rectifier Diode, 1 Phase, 1 Element, 9.5A, 400V V(RRM), Silicon, TO-220AB, Product overview: D4015L56 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9.5A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-D4015L56 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 9.5A, 400V V(RRM), Silicon, TO-220AB, Product overview: D4015L56 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9.5A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-D4015L56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 400V 9.5A TO220 - 461-D4015L56 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 9.5A TO220
461-D4015L56
DIODE GEN PURP 400V 9.5A TO220 461-D4015L56
DIODE GEN PURP 400V 9.5A TO220

DIODE GEN PURP 400V 9.5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
D4015L56
Rectifiers D4015L56
Rectifiers 400V 15A

Rectifiers 400V 15A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers General Purpose Diodes Rectifiers
Product Number 2085-D4015L56 461-D4015L56 D4015L56
Product Name 9.5A 400V Diode and Rectifier DIODE GEN PURP 400V 9.5A TO220 Rectifiers
Package Bulk TO-220; TO-220-3 Isolated Tab, Formed Leads TO-220-2
RoHS Compliant RoHS RoHS
IO 9.5 amps
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data