Analog Comparators Low Voltage Comparator Product overview: FAN156L6X from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-FAN156L6X can be used for catalog matching and distributor lookup.
Comparator, 15000uV Offset-Max, 6.2ns Response Time, PDSO6
Analog Comparators Low Voltage Comparator
COMPARATOR, PUSH PULL, 5.4NS, SIP-6; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:5.4ns; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SIP; No. of Pins:6Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
IC COMPARATOR LV 6-MICROPAK
Comparator General Purpose Push-Pull, Rail-to-Rail 6-MicroPak
Comparator ICs Low Voltage Comparator
15mV 10pA MicroPak-6 Comparators ROHS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-FAN156L6X | FAN156L6X | FAN156L6X | 46AC0737 | FAN156L6X | FAN156L6X | 598-FAN156L6X | FAN156L6X |
| Product Name | Linear Comparator IC | Analog Comparators | Comparator, Push Pull, 5.4Ns, Sip-6; Comparator Type Onsemi | Linear - Comparators | Comparators | Comparator ICs Low Voltage Comparator | Operational Amplifier/Comparator >> Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | ? to 3 volts | 1.6 to 5.5 volts | 3 volts | 1.6 to 5.5 volts | ||||
| Power Dissipation (PD) | 194 milliwatts | 194 milliwatts | ||||||
| Package Type | Reel | UQFN | SIP | 6-UFDFN | 6-UFDFN | |||
| Standards | RoHS |