Quad Differential Comparator 14-SOIC 0 to 70
Quad Comparator IC, 30V, 5mV Vos, 1.3us, SOIC, Surface Mount Product overview: LM339DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DR can be used for catalog matching and distributor lookup.
DIFFERENTIAL COMPARATOR, QUAD 0.3 US SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
5mV 250nA SOIC-14 Comparators ROHS
Analog Comparators Quad Differential
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC QUAD DIFF COMP 14-SOIC
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM339DR | 2184525 | 692-LM339DR | 29AH1122 | LM339DR | LM339DR | LM339DR | LM339DR |
| Product Name | LM339 Quad Differential Comparator | Comparators | Quad SMD 30V SOIC Linear Comparator IC | Differential Comparator, Quad 0.3 Us Soi; Msl Texas Instruments | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |