Dual Differential Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018942-LM2903DR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): AS393MTR-E1; AS393AM-E1; AS393M-G1; LM293D,623; LM293D; UPC393G2(5)-T1;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Philippines, China, Malaysia, Mexico
Country of Origin: China, Malaysia, Mexico, Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Clock & Timing, Security, Communications & Networking, Sensing & Instrumentation
Analog Comparators Dual Diff Ind Temp
IC DUAL DIFF COMP 8-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
7mV 250nA SOIC-8 Comparators ROHS
IC, COMPARATOR, DUAL, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2903DR | 018942-LM2903DR | LM2903DR | LM2903DR | LM2903DR | LM2903DR | 64AH3835 |
| Product Name | LM2903 Dual Differential Comparator | Linear - Linear - Comparators - LM2903DR | Analog Comparators | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Ic, Comparator, Dual, Smd; Msl Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |