Manufacturer: STMicroelectronics
Win Source Part Number: 018992-LM293ADT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Dual Comparator, ±18V/36V, 2Ch, 1.3µs, SO, 8-Pin Product overview: LM293ADT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293ADT can be used for catalog matching and distributor lookup.
DUAL COMPARATOR, 1.3US, SOIC-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
2mV 100nA SOIC-8 Comparators ROHS
IC COMP DUAL LP BIPO 8SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 018992-LM293ADT | 151352P | 692-LM293ADT | 24AC4904 | LM293ADT | LM293ADT | LM293ADT |
| Product Name | Linear - Linear - Comparators - LM293ADT | Comparators | Dual 18V 36V Linear Comparator IC | Dual Comparator, 1.3Us, Soic-8; Comparator Type Stmicroelectronics | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | TTL; ECL; CMOS; CMOS, TTL, MOS, DTL, ECL | |||||
| Package Type | 8-SO | SO-8 | Tape and Reel | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |