onsemi Dual 18V 36V 16mA Linear Comparator IC LM2903DR2G

Description
Dual Comparator IC, ±18V/36V, 2-Ch, SOIC, 1.5µs, 16mA Product overview: LM2903DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator IC, ±18V/36V, 2-Ch, SOIC, 1.5µs, 16mA Product overview: LM2903DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V 36V 16mA Linear Comparator IC
692-LM2903DR2G
Dual 18V 36V 16mA Linear Comparator IC 692-LM2903DR2G
Dual Comparator IC, ±18V/36V, 2-Ch, SOIC, 1.5µs, 16mA Product overview: LM2903DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DR2G can be used for catalog matching and distributor lookup.

Dual Comparator IC, ±18V/36V, 2-Ch, SOIC, 1.5µs, 16mA Product overview: LM2903DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2903DR2G - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 15000uV Offset-Max, 1500ns Response Time, BIPolar, PDSO8

Comparator, 2 Func, 15000uV Offset-Max, 1500ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Comparators - 6899711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
6899711
Comparators 6899711
onsemi LM2903DR2G Comparator

onsemi LM2903DR2G Comparator

Supplier's Site
Comparators - 6899711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
6899711P
Comparators 6899711P
onsemi LM2903DR2G Comparator

onsemi LM2903DR2G Comparator

Supplier's Site
Comparators - 1220108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
1220108
Comparators 1220108
onsemi LM2903DR2G Comparator

onsemi LM2903DR2G Comparator

Supplier's Site
Linear - Linear - Comparators - LM2903DR2G - 018943-LM2903DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903DR2G
018943-LM2903DR2G
Linear - Linear - Comparators - LM2903DR2G 018943-LM2903DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 018943-LM2903DR2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 018943-LM2903DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi - 84K8728 - Newark, An Avnet Company
Chicago, IL, United States
Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi
84K8728
Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi 84K8728
PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Comparator, Dual, 1.5Us, Soic-8; Comparator Type Onsemi - 79Y9383 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Dual, 1.5Us, Soic-8; Comparator Type Onsemi
79Y9383
Comparator, Dual, 1.5Us, Soic-8; Comparator Type Onsemi 79Y9383
COMPARATOR, DUAL, 1.5US, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, RoHS Compliant: Yes

COMPARATOR, DUAL, 1.5US, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, RoHS Compliant: Yes

Supplier's Site Datasheet
Precision Comparator, Dual, 1.5 Us, Soic-8, Full Reel; Comparator Type Onsemi - 88H4654 - Newark, An Avnet Company
Chicago, IL, United States
Precision Comparator, Dual, 1.5 Us, Soic-8, Full Reel; Comparator Type Onsemi
88H4654
Precision Comparator, Dual, 1.5 Us, Soic-8, Full Reel; Comparator Type Onsemi 88H4654
PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8, FULL REEL; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8, FULL REEL; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Comparators - LM2903DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
LM2903DR2G
Operational Amplifier/Comparator >> Comparators LM2903DR2G
7mV 250nA SOIC-8 Comparators ROHS

7mV 250nA SOIC-8 Comparators ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903DR2G
Analog Comparators LM2903DR2G
Analog Comparators 2-36V Dual -40 to 105 deg C

Analog Comparators 2-36V Dual -40 to 105 deg C

Buy Now Datasheet
Comparators - LM2903DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903DR2G
Comparators LM2903DR2G
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Linear - Comparators - LM2903DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903DR2G
Linear - Comparators LM2903DR2G
IC COMP DUAL OFFSET LV 8SOIC

IC COMP DUAL OFFSET LV 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-LM2903DR2G LM2903DR2G 6899711 6899711P 1220108 018943-LM2903DR2G 84K8728 79Y9383 LM2903DR2G LM2903DR2G LM2903DR2G LM2903DR2G
Product Name Dual 18V 36V 16mA Linear Comparator IC Comparators Comparators Comparators Linear - Linear - Comparators - LM2903DR2G Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi Comparator, Dual, 1.5Us, Soic-8; Comparator Type Onsemi Operational Amplifier/Comparator >> Comparators Analog Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 28 volts 3 to 28 volts 2 to 36 volts 1 to 18 volts 1 to 36 volts 2 to 36 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Tape and Reel SOIC; SOIC-8 SOIC; Soic SOIC; SOIC SOIC; Soic SOIC; 8-SOIC SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data