Manufacturer: Diodes Incorporated
Win Source Part Number: 102333-AZV393MTR-G1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 200μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: AZV393MTR-G1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV393MTR-G1 can be used for catalog matching and distributor lookup.
7mV 250nA SOIC-8 Comparators ROHS
IC COMP OPEN COLLECTOR 8SOIC
Comparator General Purpose Open-Collector 8-SOIC
Analog Comparators Dual LV RtoR OpAmp 2.7V to 5.5V 1MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 102333-AZV393MTR-G1 | 692-AZV393MTR-G1 | AZV393MTR-G1 | AZV393MTR-G1 | AZV393MTR-G1 | AZV393MTR-G1 |
| Product Name | Linear - Linear - Comparators - AZV393MTR-G1 | Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector |