Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Low Offset Dual Bipolar Volt Comps
Dual Comparator 2-Ch 36V 16mA SOIC Surface Mount Product overview: LM2903YDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 36V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903YDT can be used for catalog matching and distributor lookup.
LM2903 - Amplifiers and Comparators-AMPLI
Analog Comparators CONDITIONING & INTERFACES
SO 8/A°/LOW POWER DUAL VOLTGE COMPARATOR; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:500ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
7mV 250nA SOIC-8 Comparators ROHS
IC VOLT COMPARATOR DUAL 8-SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 152244 | 692-LM2903YDT | LM2903YDT | LM2903YDT | 51AC9137 | LM2903YDT | LM2903YDT | LM2903YDT |
| Product Name | Comparators | Dual SMD 36V 16mA Linear Comparator IC | Analog Comparators | So 8/a°/low Power Dual Voltge Comparator; Comparator Type Stmicroelectronics | Comparators | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; DTL, MOS, ECL, TTL, CMOS | |||||||
| Package Type | SO-8 | Tape and Reel | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Number of Pins | 8 | 8 | ||||||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | 2 to 36 volts |