Manufacturer: Texas Instruments
Win Source Part Number: 1272374-TPS3701DDCR
Packaging: Reel
Type: Window
Mounting Style: SMD
Output Type: Open Drain
Number of Elements: 1
Hysteresis: 5.5mV
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Propagation Delay (Maximum): 28.1μs
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 36V
Current - Quiescent (Maximum): 11μA
36V Window Voltage Detector IC, 2-Ch, 6-Pin SOT-23, -40 to 125C Product overview: TPS3701DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3701DDCR can be used for catalog matching and distributor lookup.
Analog Comparators 36V Window Comparatr with Internal Ref
IC COMP WINDOW W/REF 6SOT
Comparator Window Open Drain SOT-23-THIN
SOT-23-Thin-6 Comparators ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1272374-TPS3701DDCR | 692-TPS3701DDCR | TPS3701DDCR | TPS3701DDCR | TPS3701DDCR | TPS3701DDCR |
| Product Name | Linear - Linear - Comparators - TPS3701DDCR | 36V SOT-23 Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 1.8 to 36 volts | 1.8 to ? volts | 1.8 to 36 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |