Manufacturer: Diodes Incorporated
Win Source Part Number: 220368-AS339GTR-G1
Type: Gender Reverser
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: AS339A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): BA2901FV; BA2901FV-E2; BA2901YFV-MGE2; BA2901SFV;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: AS339GTR-G1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS339GTR-G1 can be used for catalog matching and distributor lookup.
LOW OFFSET VOLTAGE COMPARATOR, 85DEG C ROHS COMPLIANT: YES
Analog Comparators Comparator
Comparator General Purpose Open-Collector 14-TSSOP
IC COMP LOW PWR/OFFSET V 14TSSOP
5mV 250nA TSSOP-14 Comparators ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 220368-AS339GTR-G1 | 692-AS339GTR-G1 | 65AH3789 | AS339GTR-G1 | AS339GTR-G1 | AS339GTR-G1 | AS339GTR-G1 |
| Product Name | Linear - Linear - Comparators - AS339GTR-G1 | Linear Comparator IC | Low Offset Voltage Comparator, 85Deg C Rohs Compliant Diodes Inc. | Analog Comparators | Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector |