Dual High-Speed Comparator, 80ns, 15V, SOIC, TTL Output Product overview: LM319DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319DT can be used for catalog matching and distributor lookup.
LM319DT,Voltage comparator,dual SOIC14
LM319DT,Voltage comparator,dual SOIC14
LM319DT,Voltage comparator,dual SOIC14
Analog Comparators Hi-Spd Dual Voltage
IC COMPARATOR HS DUAL 14-SOIC
COMPARATOR, 80NS, 0 TO 70DEG C ROHS COMPLIANT: YES
Analogue Comparator, Dual, High Speed, 2, 80 ns, 5V to 15V, SOIC, 14 RoHS Compliant: Yes
8mV 1uA SOIC-14 Comparators ROHS
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM319DT | 7958802P | 9206355 | LM319DT | LM319DT | 69AH0632 | LM319DT | LM319DT |
| Product Name | Dual 15V SOIC Linear Comparator IC | Comparators | Comparators | Analog Comparators | Linear - Comparators | Comparator, 80Ns, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Operational Amplifier/Comparator >> Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 15 volts | 5 to 30 volts | ||||||
| Power Dissipation (PD) | 830 milliwatts | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | Tape and Reel | SOIC; SOIC | SOIC; Soic | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |