The LM2903DGKR is a dual comparator from Lingto Electronic Limited, designed for operation from a single power supply across a wide voltage range of 2 to 36V. It features a low input offset voltage of 0.37mV and a low input bias current of 3.5nA, making it suitable for precision applications. The device has a maximum supply voltage rating of ±38V and offers a fast response time of 1µsec. It operates efficiently with a low supply current of 200µA per comparator. The LM2903DGKR is available in an 8-pin VSSOP package, measuring 3.00mm x 3.00mm, and is rated for operation in temperatures ranging from -40°C to 125°C. This comparator is compatible with TTL, MOS, and CMOS outputs, making it versatile for various applications, including motor drives, building automation, and wireless infrastructure.
Dual Differential Comparator 8-VSSOP -40 to 125
Comparator Dual 15V/30V 8-Pin MSOP
Comparator Dual 15V/30V 8-Pin MSOP
Comparator Dual 15V/30V 8-Pin MSOP
Analog Comparators Dual Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP
COMPARATOR, DIFFERENTIAL, DUAL, MSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
COMPARATOR, DIFFERENTIAL, DUAL, MSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
IC DUAL DIFF COMPARATOR 8VSSOP
7mV 250nA VSSOP-8 Comparators ROHS
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2903DGKR | 6612589P | 6612589 | LM2903DGKR | LM2903DGKR | 29AH1109 | LM2903DGKR | LM2903DGKR |
| Product Name | LM2903 Dual Differential Comparator | Comparators | Comparators | Analog Comparators | Comparators | Comparator, Differential, Dual, Msop-8; Comparator Type Texas Instruments | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 30 volts | 1 to 36 volts | 2 to 36 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | Differential; Open Collector | Differential; Open collector |