Dual Comparator IC, SOIC, 18V, 1.3us, 16mA Product overview: LM393DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 019216-LM393DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM193WD; LM193WDT; LM293MDREP;
Introduction Date: April 14, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Safety
Comparator, Dual, Low Offset Voltage
Comparator Dual ±18V/36V SOIC8 N T/R
Comparator Dual ±18V/36V SOIC8 N T/R
Comparator Dual ±18V/36V SOIC8 N T/R
5mV 250nA SOIC-8 Comparators ROHS
IC COMP DUAL OFFSET LV 8SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Analog Comparators 2-36V Dual Commercial Temp
Amplifier; Comparator, Dual Offset LV 8-Pin SOIC
PRECISION COMPARATOR, DUAL, 1.3 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
COMPARATOR, DUAL, 1.3US, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, RoHS Compliant: Yes
COMPARATOR, DUAL, 1.3US, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM393DR2G | 019216-LM393DR2G | LM393DR2G | 6899727 | 6899727P | LM393DR2G | LM393DR2G | LM393DR2G | LM393DR2G | 70100191 | 88H4662 | 79Y9387 |
| Product Name | Dual 18V 16mA SOIC Linear Comparator IC | Linear - Linear - Comparators - LM393DR2G | Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparators | Analog Comparators | Amplifier; Comparator, Dual Offset LV 8-Pin SOIC | Precision Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Onsemi | Comparator, Dual, 1.3Us, Soic-8; Comparator Type Onsemi | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 28 volts | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | 2 to 36 volts | 1 to 36 volts | ||||||
| Power Dissipation (PD) | 570 milliwatts | 570 milliwatts | ||||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | |||||||
| Package Type | Tape and Reel | SOIC; 8-SOIC | SOIC; SOIC-8 Narrow Body | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | SOIC |