IC COMPARATOR 1 GEN PUR SOT25 Product overview: AP331AWG-7 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP331AWG-7 can be used for catalog matching and distributor lookup.
IC COMPARATOR SGL DIFF SOT-25
Analog Comparators 2V-36V 2.5mA 2V-36V 2.5mA
8mV 400nA SOT-25-5 Comparators ROHS
Analogue Comparator, Single, Differential, 1, 1.3 s, 1V to 18V, SOT-25, 5 RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-AP331AWG-7 | AP331AWG-7 | AP331AWG-7 | AP331AWG-7 | 79R5893 | AP331AWG-7 |
| Product Name | Linear Comparator IC | Linear - Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Analogue Comparator, Single, Differential, 1, 1.3 S, 1V To 18V, Sot-25, 5 Rohs Compliant Diodes Inc. | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 2 to 36 volts | ||||
| Power Dissipation (PD) | 740 milliwatts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |