Texas Instruments Dual TSSOP Linear Comparator IC LM393BIPWR

Description
Dual commercial grade standard comparator 8-TSSOP -40 to 85 Product overview: LM393BIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual commercial grade standard comparator 8-TSSOP -40 to 85 Product overview: LM393BIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual TSSOP Linear Comparator IC - 692-LM393BIPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TSSOP Linear Comparator IC
692-LM393BIPWR
Dual TSSOP Linear Comparator IC 692-LM393BIPWR
Dual commercial grade standard comparator 8-TSSOP -40 to 85 Product overview: LM393BIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIPWR can be used for catalog matching and distributor lookup.

Dual commercial grade standard comparator 8-TSSOP -40 to 85 Product overview: LM393BIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 984308-LM393BIPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
984308-LM393BIPWR
Integrated Circuits (ICs) - Linear - Comparators 984308-LM393BIPWR
Win Source Part Number: 984308-LM393BIPWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 2 Current - Quiescent (Max): 600µA Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 21mA @ 5V Propagation Delay (Max): 1µs (Typ) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM393BIPWRDKR,29 6-LM393BIPWRCT,296-L M393BIPWRTR Base Product Number: LM393

Win Source Part Number: 984308-LM393BIPWR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 600µA
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 21mA @ 5V
Propagation Delay (Max): 1µs (Typ)
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM393BIPWRDKR,296-LM393BIPWRCT,296-LM393BIPWRTR
Base Product Number: LM393

Buy Now
Linear - Comparators - LM393BIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM393BIPWR
Linear - Comparators LM393BIPWR
DUAL COMMERCIAL GRADE STANDARD C

DUAL COMMERCIAL GRADE STANDARD C

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Comparators - LM393BIPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
LM393BIPWR
Operational Amplifier/Comparator >> Comparators LM393BIPWR
2.5mV 25nA TSSOP-8 Comparators ROHS

2.5mV 25nA TSSOP-8 Comparators ROHS

Supplier's Site Datasheet
Comparators - LM393BIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393BIPWR
Comparators LM393BIPWR
Comparator General Purpose Open-Collector, Rail-to-Rail 8-TSSOP

Comparator General Purpose Open-Collector, Rail-to-Rail 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM393BIPWR 984308-LM393BIPWR LM393BIPWR LM393BIPWR LM393BIPWR
Product Name Dual TSSOP Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Operational Amplifier/Comparator >> Comparators Comparators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Single-Supply
VOS 2.5 millivolts 2.5 millivolts 2.5 millivolts
Logic Output TTL; CMOS; Open-Collector, CMOS, MOS, TTL
Unlock Full Specs
to access all available technical data