Differential Comparator With Strobes 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 128122-LM311PWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
High Speed Comparator, 30V, 1-Ch, 165ns, TTL Out, 8-TSSOP Product overview: LM311PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311PWR can be used for catalog matching and distributor lookup.
IC DIFF COMP W/STROBE 8-TSSOP
7.5mV 250nA TSSOP-8 Comparators ROHS
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-TSSOP
COMPARATOR, SINGLE, 115NS, TSSOP-8; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Analog Comparators Differential w/Strob
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM311PWR | 128122-LM311PWR | 692-LM311PWR | LM311PWR | LM311PWR | LM311PWR | 28AH3284 | LM311PWR |
| Product Name | LM311 Differential Comparator With Strobes | Linear - Linear - Comparators - LM311PWR | 30V TSSOP Linear Comparator IC | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | Comparator, Single, 115Ns, Tssop-8; Comparator Type Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | |||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |