The AZV3002S-13 is a dual-channel low voltage comparator designed for low-power applications, particularly suitable for battery-powered devices. It operates within a supply voltage range of 1.6V to 5.5V, consuming a typical supply current of 9µA, which helps extend battery life. The comparator features a rail-to-rail output swing due to its complementary push-pull output stage, allowing it to drive loads effectively. With a typical propagation delay of 0.8µs and low input bias current of 1pA, the AZV3002S-13 is optimized for fast and efficient signal processing. It includes internal hysteresis to prevent false triggering and ensures no phase inversion occurs with overdrive input signals. The device is available in a compact SO-8 package, making it suitable for space-constrained applications. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This product is ideal for use in mobile phones, tablets, and alarm systems.
Manufacturer: Diodes Incorporated
Win Source Part Number: 843157-AZV3002S-13
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 GEN PUR 8SO Product overview: AZV3002S-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV3002S-13 can be used for catalog matching and distributor lookup.
Analog Comparators Dual Ch Comparator 6uA 1pA 1.6 to 5.5V
IC COMP PUSH PULL 8SO
Comparator General Purpose Push-Pull 8-SO
30mV 1pA SOIC-8 Comparators ROHS
COMPARATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 843157-AZV3002S-13 | 692-AZV3002S-13 | AZV3002S-13 | AZV3002S-13 | AZV3002S-13 | AZV3002S-13 | 64AH2608 |
| Product Name | Linear - Linear - Comparators - AZV3002S-13 | Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Comparator, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |